CY7C4255V-15ASXC alternative parts: 72V265LA15TFI
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DEEP SYNC FIFO 8KX18 64LQFP | 16K x 18 SuperSync FIFO, 3.3V |
Factory Lead Time: | 13 Weeks | 7 Weeks |
Contact Plating: | Gold, Tin | Lead, Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 64-LQFP | TQFP |
Number of Pins: | 64 | 64 |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tray | - |
Series: | CY7C | - |
Published: | 1996 | 2008 |
JESD-609 Code: | e3 | e0 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn85Pb15) |
Additional Feature: | RETRANSMIT | - |
Voltage - Supply: | 3V~3.6V | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 66.7MHz | 66.7MHz |
Time@Peak Reflow Temperature-Max (s): | 20 | 20 |
Base Part Number: | 7C4255 | - |
Function: | Synchronous | - |
Operating Supply Voltage: | 3.3V | 3.3V |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 3V | - |
Number of Circuits: | 2 | - |
Memory Size: | 144K 8K x 18 | - |
Element Configuration: | Dual | Dual |
Nominal Supply Current: | 30mA | 55mA |
Max Supply Current: | 30mA | 55mA |
Access Time: | 10ns | 10 ns |
Data Bus Width: | 18b | - |
Direction: | Unidirectional | - |
Organization: | 8KX18 | 16KX18 |
Memory Width: | 18 | - |
Density: | 144 kb | 288 kb |
Standby Current-Max: | 0.004A | 0.02A |
Parallel/Serial: | PARALLEL | PARALLEL |
Word Size: | 18b | 18b |
Memory IC Type: | OTHER FIFO | OTHER FIFO |
Bus Directional: | Uni-Directional | Unidirectional |
FWFT Support: | No | - |
Programmable Flags Support: | Yes | - |
Output Enable: | YES | YES |
Expansion Type: | Depth, Width | - |
Cycle Time: | 15 ns | 15 ns |
Length: | 10mm | 10mm |
Height Seated (Max): | 1.6mm | 1.6mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Frequency(Max): | - | 66.7MHz |
Pbfree Code: | - | no |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
HTS Code: | - | 8542.32.00.71 |
Number of Functions: | - | 1 |
Pin Count: | - | 64 |
Qualification Status: | - | Not Qualified |
Temperature Grade: | - | INDUSTRIAL |
Max Supply Voltage: | - | 3.6V |
Min Supply Voltage: | - | 3V |
Sync/Async: | - | Synchronous |
Retransmit Capability: | - | Yes |
Width: | - | 10mm |
Thickness: | - | 1.4mm |
CY7C4255V-15ASXC
(In Stock: 42)
Cypress Semiconductor CorpUnited States