CY7C4255V-15ASXC alternative parts: CY7C4275V-15ASXC
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DEEP SYNC FIFO 8KX18 64LQFP | IC DEEP SYN FIFO 32KX18 64TQFP |
Factory Lead Time: | 13 Weeks | 15 Weeks |
Contact Plating: | Gold, Tin | Gold, Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Number of Pins: | 64 | 64 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tray | Tray |
Series: | CY7C | CY7C |
Published: | 1996 | 1996 |
JESD-609 Code: | e3 | e3 |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | RETRANSMIT | RETRANSMIT |
Voltage - Supply: | 3V~3.6V | 3V~3.6V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 66.7MHz | 66.7MHz |
Time@Peak Reflow Temperature-Max (s): | 20 | 20 |
Base Part Number: | 7C4255 | 7C4275 |
Function: | Synchronous | Synchronous |
Operating Supply Voltage: | 3.3V | 3.3V |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Circuits: | 2 | 2 |
Memory Size: | 144K 8K x 18 | 576K 32K x 18 |
Element Configuration: | Dual | Dual |
Nominal Supply Current: | 30mA | 30mA |
Max Supply Current: | 30mA | 30mA |
Access Time: | 10ns | 10ns |
Data Bus Width: | 18b | 18b |
Direction: | Unidirectional | Unidirectional |
Organization: | 8KX18 | - |
Memory Width: | 18 | 18 |
Density: | 144 kb | 576 kb |
Standby Current-Max: | 0.004A | 0.004A |
Parallel/Serial: | PARALLEL | PARALLEL |
Word Size: | 18b | 18b |
Memory IC Type: | OTHER FIFO | OTHER FIFO |
Bus Directional: | Uni-Directional | Uni-Directional |
FWFT Support: | No | No |
Programmable Flags Support: | Yes | Yes |
Output Enable: | YES | YES |
Expansion Type: | Depth, Width | Depth, Width |
Cycle Time: | 15 ns | 15 ns |
Length: | 10mm | 10mm |
Height Seated (Max): | 1.6mm | 1.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
CY7C4255V-15ASXC
(In Stock: 42)
Cypress Semiconductor CorpUnited States