CY8C21334-24PVXIT alternative parts: CY8C21312-24PVXA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R
8-bit Microcontrollers - MCU 16 I/O 8K FLASH 512 BYTES SRAM
Factory Lead Time:
13 Weeks
13 Weeks
Contact Plating:
Gold, Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SSOP (0.209, 5.30mm Width)
20-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
20
20
Data Converters:
A/D 28x8b
-
Number of I/Os:
16
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PSOC®1 CY8C21xxx
PSOC®1 CY8C21xxx
Published:
2003
2003
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
ALSO OPERATES AT 3.3V SUPPLY
-
HTS Code:
8542.31.00.01
8542.31.00.01
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Supply Voltage:
2.7V
-
Terminal Pitch:
0.65mm
-
Frequency:
24MHz
24MHz
Base Part Number:
CY8C21334
CY8C21312
Pin Count:
20
20
Operating Supply Voltage:
5V
-
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
8kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2.4V~5.25V
3V~5.25V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
-
Core Processor:
M8C
M8C
Peripherals:
POR, PWM, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
8KB 8K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Access Time:
24 μs
-
Data Bus Width:
8b
8b
Boundary Scan:
NO
-
RAM (words):
512
-
Bus Compatibility:
I2C; IRDA; SPI; UART; USB
-
Height:
1.85mm
-
Length:
7.4mm
-
Width:
5.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Memory Types:
-
FLASH, SRAM
Usage Level:
-
Automotive grade
Number of Programmable I/O:
-
16
CY8C21334-24PVXIT

CY8C21334-24PVXIT

(In Stock: 2000)

Cypress Semiconductor Corp