CY8C21334-24PVXIT alternative parts: CY8C21323-24PVXI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R
MCU 8-bit CY8Cxxx M8C 4KB Flash 2.5V/3.3V/5V 20-Pin SSOP
Factory Lead Time:
13 Weeks
13 Weeks
Contact Plating:
Gold, Tin
Gold, Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SSOP (0.209, 5.30mm Width)
20-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
20
20
Data Converters:
A/D 28x8b
A/D 8x8b
Number of I/Os:
16
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PSOC®1 CY8C21xxx
PSOC®1 CY8C21xxx
Published:
2003
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
ALSO OPERATES AT 3.3V SUPPLY
ALSO OPERATES AT 2.7V AND 3.3V SUPPLY
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
2.7V
5V
Terminal Pitch:
0.65mm
0.65mm
Frequency:
24MHz
24MHz
Base Part Number:
CY8C21334
CY8C21323
Pin Count:
20
20
Operating Supply Voltage:
5V
-
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.4V~5.25V
2.4V~5.25V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
-
Core Processor:
M8C
M8C
Peripherals:
POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
4KB 4K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Access Time:
24 μs
24 μs
Data Bus Width:
8b
8b
Boundary Scan:
NO
NO
RAM (words):
512
256
Bus Compatibility:
I2C; IRDA; SPI; UART; USB
-
Height:
1.85mm
1.85mm
Length:
7.4mm
7.4mm
Width:
5.6mm
8.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
4096
Usage Level:
-
Industrial grade
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Supply Voltage-Max (Vsup):
-
5.25V
Power Supplies:
-
2.5/5V
Supply Voltage-Min (Vsup):
-
4.75V
Number of Bits:
-
8
Bit Size:
-
8
Number of Timers/Counters:
-
1
CPU Family:
-
M8C
CY8C21334-24PVXIT

CY8C21334-24PVXIT

(In Stock: 2000)

Cypress Semiconductor Corp