CY8C4246AXI-M445 alternative parts: S9KEAZN8AMFK
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog | NXP S9KEAZN8AMFK 32 Bit Microcontroller, Kinetis EA Series, ARM Cortex-M0 , 48 MHz, 8 KB, 1 KB, 24 Pins, QFN |
Factory Lead Time: | 23 Weeks | 20 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 24-VFQFN Exposed Pad |
Data Converters: | A/D 16x12b | A/D 12x12b |
Number of I/Os: | 51 | 22 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tray | Tray |
Series: | PSOC® 4 CY8C42xx - M | Kinetis KEA |
Published: | 2011 | 2013 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 16 |
ECCN Code: | 3A991.A.3 | 3A991.A.2 |
Terminal Position: | QUAD | DUAL |
Terminal Form: | GULL WING | GULL WING |
JESD-30 Code: | S-PQFP-G64 | S-PDSO-G16 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.71V | 2.7V |
Interface: | I2C, I2S, SPI, UART | - |
Memory Size: | 8kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MULTIFUNCTION PERIPHERAL | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0+ |
Peripherals: | Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT | LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 8KB 8K x 8 |
Connectivity: | I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | I2C, LINbus, SPI, UART/USART |
Data Bus Width: | 32b | - |
Number of Timers/Counters: | 8 | - |
Core Architecture: | ARM | - |
Max Frequency: | 48MHz | - |
Boundary Scan: | NO | - |
Number of Serial I/Os: | 11 | - |
Bus Compatibility: | I2C; SPI; UART; IRDA; IDE; LIN | - |
Length: | 14mm | - |
Height Seated (Max): | 1.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
HTS Code: | - | 8542.31.00.01 |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3V |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Speed: | - | 48MHz |
Clock Frequency: | - | 24MHz |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
DAC Channels: | - | YES |

CY8C4246AXI-M445
(In Stock: 23)
Cypress Semiconductor CorpUnited States