CY8C4246AXI-M445 alternative parts: S9KEAZN8AMTG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog
NXP S9KEAZN8AMTG 32 Bit Microcontroller, Kinetis EA Series, ARM Cortex-M0 , 48 MHz, 8 KB, 1 KB, 16 Pins, TSSOP
Factory Lead Time:
23 Weeks
20 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
16-TSSOP (0.173, 4.40mm Width)
Data Converters:
A/D 16x12b
A/D 12x12b
Number of I/Os:
51
14
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tray
Tube
Series:
PSOC® 4 CY8C42xx - M
Kinetis KEA
Published:
2011
2013
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
24
ECCN Code:
3A991.A.3
3A991.A.2
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
NO LEAD
JESD-30 Code:
S-PQFP-G64
R-XQCC-N24
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
1.71V
2.7V
Interface:
I2C, I2S, SPI, UART
-
Memory Size:
8kB
-
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, Cap Sense, LCD, LVD, POR, PWM, SmartSense, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
8KB 8K x 8
Connectivity:
I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
I2C, LINbus, SPI, UART/USART
Data Bus Width:
32b
-
Number of Timers/Counters:
8
-
Core Architecture:
ARM
-
Max Frequency:
48MHz
-
Boundary Scan:
NO
-
Number of Serial I/Os:
11
-
Bus Compatibility:
I2C; SPI; UART; IRDA; IDE; LIN
-
Length:
14mm
4mm
Height Seated (Max):
1.6mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3V
Terminal Pitch:
-
0.5mm
Time@Peak Reflow Temperature-Max (s):
-
40
Speed:
-
48MHz
Clock Frequency:
-
24MHz
Bit Size:
-
32
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
DAC Channels:
-
YES
Width:
-
4mm
CY8C4246AXI-M445

CY8C4246AXI-M445

(In Stock: 23)

Cypress Semiconductor Corp