CY8C5248LTI-030 alternative parts: CY8C5247LTI-089
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit CY8Cxxx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V/5V 68-Pin QFN EP | ARM Microcontrollers - MCU PSoC 5 |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 68 | 68 |
Data Converters: | A/D 1x12b; D/A 1x8b | A/D 1x12b; D/A 1x8b |
Number of I/Os: | 36 | 36 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | PSOC® 5 CY8C52 | PSOC® 5 CY8C52 |
Published: | 2005 | 2005 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 68 | 68 |
ECCN Code: | 3A991.A.3 | 3A991.A.3 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 1.8V | 1.8V |
Frequency: | 40MHz | 40MHz |
Time@Peak Reflow Temperature-Max (s): | 20 | 20 |
Base Part Number: | CY8C5248 | CY8C5247 |
Pin Count: | 68 | 68 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 1.8/5V | 1.8/5V |
Supply Voltage-Min (Vsup): | 1.71V | 1.71V |
Interface: | I2C, LIN, SPI, UART, USART, USB | I2C, LIN, SPI, UART, USART, USB |
Memory Size: | 256kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M3 |
Peripherals: | CapSense, DMA, LCD, POR, PWM, WDT | CapSense, DMA, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 128KB 128K x 8 |
Connectivity: | I2C, LINbus, SPI, UART/USART, USB | I2C, LINbus, SPI, UART/USART, USB |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 4 | 4 |
Core Architecture: | ARM | ARM |
EEPROM Size: | 2K x 8 | 2K x 8 |
Boundary Scan: | YES | YES |
Number of Programmable I/O: | 38 | 38 |
UV Erasable: | N | N |
Length: | 8mm | 8mm |
Height Seated (Max): | 1mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM Size (bits): | - | 131072Bits |
CY8C5248LTI-030
(In Stock: 47)
Cypress Semiconductor CorpUnited States