DAC081S101CIMKX/NOPB alternative parts: MCP4716A3T-E/CH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 8BIT V-OUT TSOT23-6
DAC 1-CH Resistor-String 10-bit Automotive 6-Pin SOT-23 T/R
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
SOT-23-6
Number of Pins:
6
6
Operating Temperature:
-40°C~105°C
-40°C~125°C
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
6
6
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
5.5V
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
DAC081S101
MCP4716
Pin Count:
6
6
Output Type:
Voltage - Buffered
Voltage - Buffered
Power Supplies:
3/5V
3/5V
Interface:
SPI
2-Wire, I2C, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Number of Bits:
8
10
Architecture:
String DAC
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
-
Reference Type:
Supply
External, Supply
Data Interface:
SPI, DSP
I2C
Differential Output:
No
No
Resolution:
1 B
1.25 B
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
5μs
6μs (Typ)
Linearity Error-Max (EL):
0.293%
0.354%
Integral Nonlinearity (INL):
0.75 LSB
3.625 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
1
1
INL/DNL (LSB):
+0.16/-0.12, +0.04/-0.02
±0.5, ±0.05
Input Format:
SERIAL
-
Height:
1.1mm
-
Length:
2.9mm
2.9mm
Width:
1.6mm
-
Thickness:
870μm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2011
Max Power Dissipation:
-
452mW
Time@Peak Reflow Temperature-Max (s):
-
40
Nominal Supply Current:
-
210μA
DAC081S101CIMKX/NOPB

DAC081S101CIMKX/NOPB

(In Stock: 3440)

Texas Instruments