DRV8835DSSR alternative parts: DRV2603RUNR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON
DC Motor Driver 10-Pin WQFN T/R
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-WFDFN Exposed Pad
10-WFQFN
Number of Pins:
12
10
SwitchingFrequency:
250kHz
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
12
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
Battery Powered
Haptic Feedback
Voltage - Supply:
2V~7V
2.5V~5.2V
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3.6V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
DRV8835
DRV2603
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Number of Outputs:
2
-
Output Voltage:
11V
-
Supply Voltage-Max (Vsup):
7V
5.2V
Power Supplies:
35V
-
Supply Voltage-Min (Vsup):
2V
2.5V
Interface:
Parallel
Parallel, PWM
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
BRUSH DC MOTOR CONTROLLER
Operating Supply Current:
1.5A
1.5mA
Output Configuration:
Half Bridge (4)
Half Bridge (2)
Logic Function:
AND
AND
Collector Emitter Voltage (VCEO):
11V
-
Max Collector Current:
1.5A
-
Voltage - Load:
0V~11V
2.5V~5.2V
Drain to Source Resistance:
305mOhm
-
Motor Type:
Stepper
-
Motor Type - AC, DC:
Brushed DC
ERM, LRA
Motor Type - Stepper:
Bipolar
-
Height:
800μm
800μm
Length:
2mm
2mm
Width:
3mm
2mm
Thickness:
750μm
750μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
HTS Code:
-
8542.39.00.01
Quiescent Current:
-
1.7mA
DRV8835DSSR

DRV8835DSSR

(In Stock: 12000)

Texas Instruments