DRV8835DSSR alternative parts: LB1638MC-AH
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON | Motor / Motion / Ignition Controllers & Drivers LOW-VOLTAGE MOTOR DRIVER |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 4 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 12-WFDFN Exposed Pad | 10-SOP (0.154, 3.90mm Width) |
Number of Pins: | 12 | 10 |
SwitchingFrequency: | 250kHz | - |
Operating Temperature: | -40°C~150°C TJ | -20°C~75°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 12 | 10 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin (Sn) |
Applications: | Battery Powered | Battery Powered |
Voltage - Supply: | 2V~7V | 2.5V~9V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | DRV8835 | LB1638 |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Number of Outputs: | 2 | 1 |
Output Voltage: | 11V | - |
Supply Voltage-Max (Vsup): | 7V | 9V |
Power Supplies: | 35V | 5V |
Supply Voltage-Min (Vsup): | 2V | 2.5V |
Interface: | Parallel | Parallel |
Analog IC - Other Type: | BRUSH DC MOTOR CONTROLLER | BRUSH DC MOTOR CONTROLLER |
Operating Supply Current: | 1.5A | - |
Output Configuration: | Half Bridge (4) | Half Bridge (2) |
Logic Function: | AND | AND |
Collector Emitter Voltage (VCEO): | 11V | - |
Max Collector Current: | 1.5A | - |
Voltage - Load: | 0V~11V | 2.2V~9V |
Drain to Source Resistance: | 305mOhm | - |
Motor Type: | Stepper | - |
Motor Type - AC, DC: | Brushed DC | Brushed DC |
Motor Type - Stepper: | Bipolar | - |
Height: | 800μm | - |
Length: | 2mm | 4.9mm |
Width: | 3mm | 3.9mm |
Thickness: | 750μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2012 |
Additional Feature: | - | ALSO OPERATES IN 2.2 TO 9V SUPPLY |
Terminal Form: | - | GULL WING |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Nominal Supply Current: | - | 10mA |
Power Dissipation: | - | 820mW |
Halogen Free: | - | Halogen Free |
Supply Current-Max (Isup): | - | 40mA |

DRV8835DSSR
(In Stock: 12000)
Texas InstrumentsUnited States