DS1338Z-33 alternative parts: 1338-31DCGI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC RTC CLK/CALENDAR I2C 8-SOIC
Real Time Clock .9RTC BASE
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Surface Mount
-
Package / Case:
8-SOIC (0.154, 3.90mm Width)
SOIC
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-
Packaging:
Tube
-
Published:
2006
2006
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
Type:
Clock/Calendar
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
3V~5.5V
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
DS1338
-
Pin Count:
8
8
Number of Outputs:
1
-
Qualification Status:
Not Qualified
-
Power Supplies:
3.3V
3.6/5V
Interface:
I2C, 2-Wire Serial
2-Wire, I2C, Serial
Memory Size:
56B
56B
Clock Frequency:
0.032MHz
0.032MHz
Number of Timers:
1
1
Time Format:
HH:MM:SS (12/24 hr)
HH:MM:SS
Date Format:
YY-MM-DD-dd
YY-MM-DD-dd
Current - Timekeeping (Max):
125μA~200μA @ 3.63V~5.5V
-
Time-Min:
SECONDS
SECONDS
Interrupt Capability:
N
N
Voltage - Supply, Battery:
1.3V~3.7V
-
Volatile:
NO
NO
Information Access Method:
I2C
I2C
Features:
Leap Year, NVSRAM, Square Wave Output
-
Length:
4.9mm
4.9mm
Width:
3.9mm
3.9mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Terminal Pitch:
-
1.27mm
Operating Supply Voltage:
-
3.3V
Temperature Grade:
-
INDUSTRIAL
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.45V
Logic Function:
-
Clock
Height Seated (Max):
-
1.75mm
Thickness:
-
1.5mm
Radiation Hardening:
-
No
DS1338Z-33

DS1338Z-33

(In Stock: 6180)

Maxim Integrated

Qty

Unit Price

Ext Price

  • 1

    $0.922568

    $0.92

  • 10

    $0.870347

    $8.70

  • 100

    $0.821082

    $82.11

  • 500

    $0.774606

    $387.30

  • 1000

    $0.730760

    $730.76

Minimum: 1 Multiples: 1

Unit Price: $0.922568

Ext Price: $0.92

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity