DS18B20 alternative parts: DS18B20-PAR T&R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS DS18B20 . 12bit,0.5C 1 Wire Digital Thermometer with Programmable Resolution in TO-92-3 Package
Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Factory Lead Time:
7 Weeks
8 Weeks
Mount:
PCB, Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Weight:
453.59237mg
-
Test Conditions:
-10°C ~ 85°C (-55°C ~ 125°C)
-10°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Tape & Reel (TR)
Published:
2000
2003
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
3V~5.5V
3V~5.5V
Base Part Number:
DS18B20
DS18B20
Output Type:
1-Wire®
1-Wire®
Interface:
Serial
Serial
Operating Supply Current:
1.5mA
1.5mA
Nominal Supply Current:
1mA
1.5mA
Output Current:
4mA
-
Number of Bits:
12
-
Resolution:
12 b
12 b
Sensor Type:
Digital, Local
Digital, Local
Max Supply Voltage (DC):
5.5V
5.5V
Min Supply Voltage (DC):
3V
3V
Housing:
PLASTIC
-
Accuracy - Highest (Lowest):
±0.5°C (±2°C)
±0.5°C (±2°C)
Sensing Temperature - Local:
-55°C~125°C
-55°C~125°C
Accuracy-Max:
0.5 Cel
-
Features:
Output Switch, Programmable Limit, Programmable Resolution
Output Switch, Programmable Limit, Programmable Resolution
Height:
4.95mm
-
Length:
4.95mm
-
Width:
3.94mm
-
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Max Operating Temperature:
-
100°C
Min Operating Temperature:
-
-55°C
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
3V
DS18B20

DS18B20

(In Stock: 81)

Maxim Integrated