DS620U alternative parts: DS620U T&R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS DS620U . Temperature Sensor IC, Digital,2C, -55 C, 125 C, SOP, 8 Pins | IC THERMOMETER/STAT DIG 8MSOP |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Test Conditions: | 0°C ~ 70°C (-55°C ~ 125°C) | 0°C ~ 70°C (-55°C ~ 125°C) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2007 | 2007 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Supply: | 1.7V~3.5V | 1.7V~3.5V |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | DS620 | DS620 |
Pin Count: | 8 | - |
Output Type: | I2C | I2C |
Operating Supply Voltage: | 3.5V | 3.5V |
Interface: | 2-Wire, I2C, SMBus | 2-Wire, I2C, SMBus |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Operating Supply Current: | 800μA | 900μA |
Nominal Supply Current: | 900μA | - |
Number of Bits: | 13 | - |
Resolution: | 12 b | 12 b |
Sensor Type: | Digital, Local | Digital, Local |
Max Supply Voltage (DC): | 3.5V | 3.5V |
Min Supply Voltage (DC): | 1.7V | 1.7V |
Accuracy - Highest (Lowest): | ±0.5°C (±2°C) | ±0.5°C (±2°C) |
Sensing Temperature - Local: | -55°C~125°C | -55°C~125°C |
Features: | One-Shot, Output Switch, Programmable Limit, Programmable Resolution | One-Shot, Output Switch, Programmable Limit, Programmable Resolution |
Height: | 950μm | - |
Length: | 3.05mm | - |
Width: | 3.05mm | - |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Supplier Device Package: | - | 8-uMax-EP |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Max Supply Voltage: | - | 3.5V |
Min Supply Voltage: | - | 1.7V |

DS620U
(In Stock: 11)
Maxim IntegratedUnited States