DS620U alternative parts: DS7505U
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS DS620U . Temperature Sensor IC, Digital,2C, -55 C, 125 C, SOP, 8 Pins | SENSOR DIGITAL -55C-125C 8UMAX |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Test Conditions: | 0°C ~ 70°C (-55°C ~ 125°C) | 0°C ~ 70°C (-55°C ~ 125°C) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
Published: | 2007 | 2009 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | MATTE TIN |
Voltage - Supply: | 1.7V~3.5V | 1.7V~3.7V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | DS620 | DS7505 |
Pin Count: | 8 | 8 |
Output Type: | I2C | I2C |
Operating Supply Voltage: | 3.5V | - |
Interface: | 2-Wire, I2C, SMBus | 2-Wire, I2C, SMBus |
Analog IC - Other Type: | ANALOG CIRCUIT | ANALOG CIRCUIT |
Operating Supply Current: | 800μA | 750μA |
Nominal Supply Current: | 900μA | 750μA |
Number of Bits: | 13 | 12 |
Resolution: | 12 b | 11 b |
Sensor Type: | Digital, Local | Digital, Local |
Max Supply Voltage (DC): | 3.5V | 3.7V |
Min Supply Voltage (DC): | 1.7V | 1.7V |
Accuracy - Highest (Lowest): | ±0.5°C (±2°C) | ±0.5°C (±2°C) |
Sensing Temperature - Local: | -55°C~125°C | -55°C~125°C |
Features: | One-Shot, Output Switch, Programmable Limit, Programmable Resolution | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode |
Height: | 950μm | 950μm |
Length: | 3.05mm | 3.1mm |
Width: | 3.05mm | 3.1mm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |

DS620U
(In Stock: 11)
Maxim IntegratedUnited States