DS620U alternative parts: DS75LVU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS DS620U . Temperature Sensor IC, Digital,2C, -55 C, 125 C, SOP, 8 Pins
MAXIM INTEGRATED PRODUCTS DS75LVU .Temperature Sensor IC, Voltage,2C, -55 C, 125 C, MAX, 8 Pins
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Test Conditions:
0°C ~ 70°C (-55°C ~ 125°C)
-25°C ~ 100°C (-55°C ~ 125°C)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Published:
2007
2011
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
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
1.7V~3.5V
1.7V~3.7V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
DS620
DS75LV
Pin Count:
8
8
Output Type:
I2C
I2C
Operating Supply Voltage:
3.5V
3.7V
Interface:
2-Wire, I2C, SMBus
2-Wire, I2C, SMBus
Analog IC - Other Type:
ANALOG CIRCUIT
ANALOG CIRCUIT
Operating Supply Current:
800μA
1mA
Nominal Supply Current:
900μA
-
Number of Bits:
13
9
Resolution:
12 b
11 b
Sensor Type:
Digital, Local
Digital, Local
Max Supply Voltage (DC):
3.5V
3.7V
Min Supply Voltage (DC):
1.7V
1.7V
Accuracy - Highest (Lowest):
±0.5°C (±2°C)
±2°C (±3°C)
Sensing Temperature - Local:
-55°C~125°C
-55°C~125°C
Features:
One-Shot, Output Switch, Programmable Limit, Programmable Resolution
Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Height:
950μm
950μm
Length:
3.05mm
3.1mm
Width:
3.05mm
3.1mm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Output Voltage:
-
400mV
DS620U

DS620U

(In Stock: 11)

Maxim Integrated