DSPIC33FJ128GP206-I/PT alternative parts: DSPIC30F5013-20E/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - DSPIC33FJ128GP206-I/PT - 16BIT MCU-DSP, 128K FLASH, 40MIP
IC MCU 16BIT 66KB FLASH 80TQFP
Factory Lead Time:
14 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
80-TQFP
Number of Pins:
64
80
Data Converters:
A/D 18x10b/12b
A/D 16x12b
Number of I/Os:
53
68
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
dsPIC™ 33F
dsPIC™ 30F
Published:
2005
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
80
Termination:
SMD/SMT
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
-
Frequency:
40MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
DSPIC33FJ128GP206
DSPIC30F5013
Pin Count:
64
80
Lead Pitch:
500μm
-
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
I2C, IrDA, LIN, SPI, UART, USART
CAN, I2C, SPI, UART, USART
Memory Size:
128kB
66kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
3V~3.6V
2.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
16
-
Core Processor:
dsPIC
dsPIC
Peripherals:
AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
128KB 128K x 8
66KB 22K x 24
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
CANbus, I2C, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
Number of Timers/Counters:
9
5
Density:
1 Mb
528 kb
Format:
FIXED-POINT
FIXED-POINT
Number of ADC Channels:
18
-
Number of I2C Channels:
1
-
Number of SPI Channels:
2
-
Height:
1.05mm
-
Length:
10mm
12mm
Width:
10mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
3A991.A.2
Additional Feature:
-
ALSO OPERATES AT 3V MINIMUM SUPPLY AT 10 MHZ
DAC Channels:
-
NO
EEPROM Size:
-
1K x 8
On Chip Program ROM Width:
-
24
RAM (words):
-
2048
Height Seated (Max):
-
1.2mm
DSPIC33FJ128GP206-I/PT

DSPIC33FJ128GP206-I/PT

(In Stock: 10000)

Microchip Technology