DT06-12SA alternative parts: DT06-12SC-CE06
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONN PLUG HSG 12POS | DEUTSCH DT06-12SC-CE06 Connector Housing, Thin Wall, Black, DT Series, Plug, 12 Ways, DT Series Socket Contacts |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Shell Material: | GLASS FILLED POLYAMIDE | - |
Packaging: | Bulk | Bulk |
Series: | DT | DT |
Published: | 2009 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Connector Type: | Plug | Plug |
Number of Positions: | 12 | 12 |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Color: | Gray | Green |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Fastening Type: | Latch Lock | Latch Lock |
Filter Feature: | NO | - |
Contact Type: | Female Socket | Female Socket |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Pitch: | 4.445mm | 4.445mm |
Total Number of Contacts: | 12 | - |
Reference Standard: | UL | - |
Body Breadth: | 0.716 inch | - |
Empty Shell: | YES | - |
Operating Supply Voltage: | 250V | 250V |
Rated Current (Signal): | 13A | - |
Row Spacing: | 9.1186 mm | - |
Note: | Contacts Not Included | Contacts Not Included |
Contact Termination: | Crimp | Crimp |
Hybrid Connector: | No | No |
Polarized: | Yes | - |
Features: | IP68, IP6K9K | IP68, IP6K9K, Reduced Wire Seals |
Height: | 40.5638mm | 30.94mm |
Length: | 30.94mm | 40.5638mm |
Width: | 18.19mm | 18.19mm |
REACH SVHC: | Unknown | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Contact Plating: | - | Nickel |
Mount: | - | Socket |
Housing Material: | - | Thermoplastic |
Contact Materials: | - | Copper |
Depth: | - | 30.94mm |
Current Rating: | - | 13A |
ELV: | - | Compliant |
Serviceable: | - | Yes |
Flammability Rating: | - | UL94 V-0 |

DT06-12SA
(In Stock: 2850)
TE Connectivity Deutsch ConnectorsQty
Unit Price
Ext Price
1
$6.817837
$6.82
10
$6.431922
$64.32
100
$6.067851
$606.79
500
$5.724387
$2,862.19
1000
$5.400365
$5,400.36
Minimum: 1 Multiples: 1
Unit Price: $6.817837
Ext Price: $6.82
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity