ERJ-3EKF1001V alternative parts: RT0603FRE0736KL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 1K OHM 1% 1/10W 0603 | RES SMD 36K OHM 1% 1/10W 0603 |
Factory Lead Time: | 16 Weeks | 24 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 75V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | RT |
Published: | 2008 | 2009 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 1kOhm | 36kOhm |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION, STANDARD: IEC60115-8 | HIGH PRECISION |
Power Rating: | 100mW | 100mW |
Voltage - Rated DC: | 75V | 50V |
Packing Method: | TR, PUNCHED, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | 100mW | 100mW |
Depth: | 800μm | 800μm |
Construction: | Chip | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | Not |
Case Code (Metric): | 1608 | 1608 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Case Code (Imperial): | 0603 | 0603 |
Features: | Automotive AEC-Q200 | - |
Height: | 450μm | 550μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | AEC-Q200 | - |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
ECCN Code: | - | EAR99 |

ERJ-3EKF1001V
(In Stock: 39840)
Panasonic Electronic ComponentsUnited States