ESD1014MUTAG alternative parts: CM1293A-04SO
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 3.3V 11V 10UDFN | ESD Suppressor Diode Arrays ±8kV Automotive 6-Pin SOT-23 T/R |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-UFDFN Exposed Pad | SC-74, SOT-457 |
Surface Mount: | YES | YES |
Number of Pins: | 10 | 6 |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 5.3V | 6V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 3.3V | 3.3V |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2008 | 2010 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Steering (Rail to Rail) | Steering (Rail to Rail) |
Applications: | General Purpose | Automotive |
Additional Feature: | LOW CAPACITANCE | - |
Max Power Dissipation: | 450W | - |
Terminal Position: | DUAL | DUAL |
Depth: | 2.6mm | 1.75mm |
Base Part Number: | ESD1014 | CM1293A |
Pin Count: | 10 | 6 |
Lead Pitch: | 500μm | - |
Working Voltage: | 3.3V | 5.5V |
Polarity: | UNIDIRECTIONAL | Bidirectional |
Configuration: | SINGLE | SINGLE |
Number of Channels: | 4 | - |
Leakage Current: | 5μA | 1μA |
Power Dissipation: | 450W | - |
Power Line Protection: | Yes | Yes |
Voltage - Breakdown (Min): | 5V | - |
Current - Peak Pulse (10/1000μs): | 30A 8/20μs | 1A 8/20μs |
Clamping Voltage: | 11V | 9.9V |
Voltage - Reverse Standoff (Typ): | 3.3V Max | - |
Peak Pulse Current: | 30A | 1A |
Peak Pulse Power: | 450W | 225mW |
Direction: | Bidirectional | Unidirectional |
Halogen Free: | Halogen Free | Halogen Free |
Unidirectional Channels: | 4 | - |
Capacitance @ Frequency: | 3.8pF @ 1MHz | - |
Max Breakdown Voltage: | 5.3V | - |
Height: | 500μm | 1mm |
Length: | 2.6mm | 3.05mm |
Width: | 1.6mm | 1.7mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Power Dissipation (Max): | - | 0.225W |
Series: | - | Automotive, AEC-Q101 |
Capacitance: | - | 2pF |
Terminal Form: | - | GULL WING |
Operating Supply Voltage: | - | 3.3V |
Max Reverse Leakage Current: | - | 1μA |
Voltage - Clamping (Max) @ Ipp: | - | 9.9V Typ |
Test Current: | - | 8μA |
JEDEC-95 Code: | - | MO-178AB |
Number of Lines: | - | 4 |
ESD1014MUTAG
(In Stock: 17)
ON SemiconductorUnited States