ESD1014MUTAG alternative parts: SRDA05-4R2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 3.3V 11V 10UDFN
TVS DIODE 5V 12V 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
OBSOLETE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-UFDFN Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
10
8
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
5.3V
6V
Number of Elements:
1
1
Reverse Stand-off Voltage:
3.3V
5V
Operating Temperature:
-40°C~125°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
2007
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
8
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Steering (Rail to Rail)
Steering (Rail to Rail)
Applications:
General Purpose
General Purpose
Additional Feature:
LOW CAPACITANCE
LOW CAPACITANCE
Max Power Dissipation:
450W
-
Terminal Position:
DUAL
DUAL
Depth:
2.6mm
4mm
Base Part Number:
ESD1014
SRDA05-4R2
Pin Count:
10
8
Lead Pitch:
500μm
-
Working Voltage:
3.3V
-
Polarity:
UNIDIRECTIONAL
Unidirectional
Configuration:
SINGLE
SINGLE
Number of Channels:
4
4
Leakage Current:
5μA
10μA
Power Dissipation:
450W
-
Power Line Protection:
Yes
Yes
Voltage - Breakdown (Min):
5V
-
Current - Peak Pulse (10/1000μs):
30A 8/20μs
10A 8/20μs
Clamping Voltage:
11V
12V
Voltage - Reverse Standoff (Typ):
3.3V Max
-
Peak Pulse Current:
30A
10A
Peak Pulse Power:
450W
500W
Direction:
Bidirectional
Bidirectional
Halogen Free:
Halogen Free
-
Unidirectional Channels:
4
-
Capacitance @ Frequency:
3.8pF @ 1MHz
10pF @ 1MHz
Max Breakdown Voltage:
5.3V
-
Height:
500μm
-
Length:
2.6mm
5mm
Width:
1.6mm
4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Capacitance:
-
15pF
Power Rating:
-
500W
Voltage - Rated DC:
-
6V
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
240
Time@Peak Reflow Temperature-Max (s):
-
30
Operating Supply Voltage:
-
5V
Max Surge Current:
-
10A
ESD1014MUTAG

ESD1014MUTAG

(In Stock: 17)

ON Semiconductor