ESD1014MUTAG alternative parts: TPD4E05U06DQAR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 3.3V 11V 10UDFN | TVS DIODE 5.5V 14V 10SON |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-UFDFN Exposed Pad | 10-UFDFN |
Surface Mount: | YES | - |
Number of Pins: | 10 | 10 |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 5.3V | 6.5V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 3.3V | 5.5V |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2008 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | Steering (Rail to Rail) | Steering (Rail to Rail) |
Applications: | General Purpose | HDMI |
Additional Feature: | LOW CAPACITANCE | ULTRA LOW CAPACITANCE |
Max Power Dissipation: | 450W | 40W |
Terminal Position: | DUAL | DUAL |
Depth: | 2.6mm | 1.1mm |
Base Part Number: | ESD1014 | TPD4E05U06 |
Pin Count: | 10 | - |
Lead Pitch: | 500μm | - |
Working Voltage: | 3.3V | 5.5V |
Polarity: | UNIDIRECTIONAL | - |
Configuration: | SINGLE | SINGLE |
Number of Channels: | 4 | 4 |
Leakage Current: | 5μA | 10nA |
Power Dissipation: | 450W | - |
Power Line Protection: | Yes | Yes |
Voltage - Breakdown (Min): | 5V | 6V |
Current - Peak Pulse (10/1000μs): | 30A 8/20μs | 2.5A 8/20μs |
Clamping Voltage: | 11V | 10V |
Voltage - Reverse Standoff (Typ): | 3.3V Max | 5.5V Max |
Peak Pulse Current: | 30A | 5A |
Peak Pulse Power: | 450W | 40W |
Direction: | Bidirectional | Unidirectional |
Halogen Free: | Halogen Free | - |
Unidirectional Channels: | 4 | 4 |
Capacitance @ Frequency: | 3.8pF @ 1MHz | - |
Max Breakdown Voltage: | 5.3V | - |
Height: | 500μm | 550μm |
Length: | 2.6mm | 2.5mm |
Width: | 1.6mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Capacitance: | - | 500FF |
Peak Reflow Temperature (Cel): | - | 260 |
Operating Supply Voltage: | - | 5.5V |
Interface: | - | Ethernet, HDMI, LVDS, PCIe, SATA, USB |
Voltage - Clamping (Max) @ Ipp: | - | 14V |
Reverse Current-Max: | - | 0.01μA |
Thickness: | - | 500μm |
ESD1014MUTAG
(In Stock: 17)
ON SemiconductorUnited States