FOD3180 alternative parts: 6N139

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OPTOISO 5KV 1CH GATE DRIVER 8DIP
VISHAY - 6N139 - OPTOKOPPLER,DARLINGTON,5300VRMS
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
5 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
891mg
-
Number of Elements:
1
1
Operating Temperature:
-40°C~100°C
-55°C~100°C
Packaging:
Tube
Tube
Published:
2008
2004
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
-
Additional Feature:
UL RECOGNIZED
-
Max Power Dissipation:
295mW
100mW
Approval Agency:
cUL, UL
-
Voltage - Isolation:
5000Vrms
5300Vrms
Output Voltage:
25V
18V
Configuration:
SINGLE
-
Number of Channels:
1
1
Power Dissipation:
295mW
100mW
Voltage - Forward (Vf) (Typ):
1.43V
1.4V
Propagation Delay:
200 ns
-
Turn On Delay Time:
200 ns
-
Optoelectronic Device Type:
FET OUTPUT OPTOCOUPLER
-
Forward Current:
25mA
25mA
Max Output Voltage:
25V
18V
Direction:
Unidirectional
-
Output Current per Channel:
2A
60mA
Rise Time:
75ns
60μs
Fall Time (Typ):
55 ns
25 μs
Rise / Fall Time (Typ):
75ns 55ns
-
Reverse Breakdown Voltage:
5V
5V
Max Input Current:
25mA
25mA
Input Current:
16mA
1.6mA
Propagation Delay tpLH / tpHL (Max):
200ns, 200ns
-
Common Mode Transient Immunity (Min):
15kV/μs
-
Reverse Voltage (DC):
5V
5V
Pulse Width Distortion (Max):
65ns
-
Voltage - Output Supply:
10V~20V
-
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
8-DIP
Current Transfer Ratio-Min:
-
500% @ 1.6mA
Max Operating Temperature:
-
100°C
Min Operating Temperature:
-
-55°C
Base Part Number:
-
6N139
Output Type:
-
Darlington with Base
Output Current:
-
60mA
Input Type:
-
DC
Data Rate:
-
100 kbps
Forward Voltage:
-
1.4V
Max Collector Current:
-
60mA
Current - DC Forward (If) (Max):
-
25mA
Turn On / Turn Off Time (Typ):
-
600ns, 1.5μs
Current Transfer Ratio:
-
2000 %
FOD3180

FOD3180

(In Stock: 100000)

ON Semiconductor