HMC980LP4E alternative parts: LED1642GWQTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES HMC980LP4E ACTIVE BIAS CONTROLLER, QFN-24
LED Lighting Drivers 16 CH LED DVR
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Contact Plating:
Tin
-
Number of Pins:
24
24
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-55°C~85°C
-40°C~85°C TA
Packaging:
Strip
Cut Tape (CT)
JESD-609 Code:
e3
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Applications:
Current Biasing
Signage
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
5V~16.5V
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
12V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
HMC980
LED1642
Pin Count:
24
-
Qualification Status:
Not Qualified
-
Operating Supply Current:
20mA
-
Telecom IC Type:
TELECOM CIRCUIT
-
Height:
950μm
950μm
Length:
4.1mm
4.15mm
Width:
4.1mm
4.15mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
SwitchingFrequency:
-
30MHz
Type:
-
Linear
Number of Outputs:
-
16
Max Output Current:
-
50mA
Operating Supply Voltage:
-
3.3V
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
3V
Nominal Supply Current:
-
10mA
Output Current:
-
40mA
Max Supply Current:
-
10mA
Max Output Voltage:
-
19V
Topology:
-
Shift Register
Min Input Voltage:
-
3V
Max Input Voltage:
-
5.5V
Output Current per Channel:
-
40mA
Internal Switch(s):
-
Yes
Dimming:
-
PWM
Max Input Voltage (DC):
-
5.5V
Min Input Voltage (DC):
-
3V
Number of Segments:
-
16
Multiplexed Display Capability:
-
NO
Nominal Input Voltage (DC):
-
3.3V
Radiation Hardening:
-
No
HMC980LP4E

HMC980LP4E

(In Stock: 2386)

Analog Devices Inc.