HMC980LP4E alternative parts: MCP19124-E/MJ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES HMC980LP4E ACTIVE BIAS CONTROLLER, QFN-24 | DIGITALLY ENHANCED POWER, VOLTAG |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | - |
Factory Lead Time: | 12 Weeks | 26 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |
Contact Plating: | Tin | - |
Number of Pins: | 24 | 24 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -55°C~85°C | -40°C~125°C TJ |
Packaging: | Strip | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
Applications: | Current Biasing | - |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 5V~16.5V | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 12V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | HMC980 | MCP19124 |
Pin Count: | 24 | - |
Qualification Status: | Not Qualified | - |
Operating Supply Current: | 20mA | - |
Telecom IC Type: | TELECOM CIRCUIT | - |
Height: | 950μm | - |
Length: | 4.1mm | 4mm |
Width: | 4.1mm | 4mm |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |
Surface Mount: | - | YES |
Series: | - | Automotive, AEC-Q100 |
Published: | - | 2016 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Frequency: | - | 2MHz |
Function: | - | Step-Up/Step-Down |
Number of Outputs: | - | 1 |
Output Type: | - | PWM Signal |
Input Voltage-Nom: | - | 12V |
Analog IC - Other Type: | - | SWITCHING CONTROLLER |
Output Configuration: | - | Positive |
Voltage - Supply (Vcc/Vdd): | - | 4.75V~5.5V |
Control Features: | - | Dead Time Control, Frequency Control, Ramp, Soft Start |
Input Voltage (Min): | - | 4.5V |
Topology: | - | Boost, Cuk, Flyback, SEPIC |
Control Mode: | - | CURRENT-MODE |
Frequency - Switching: | - | 31.25kHz~2MHz |
Control Technique: | - | PULSE WIDTH MODULATION |
Synchronous Rectifier: | - | Yes |
Serial Interfaces: | - | I2C, PMBus, SMBus |
Output Phases: | - | 2 |
Height Seated (Max): | - | 0.9mm |

HMC980LP4E
(In Stock: 2386)
Analog Devices Inc.United States