HTS221TR alternative parts: PCT2075GVX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SENS HUMI/TEMP 2.5V I2C 4.5% SMD
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) Automotive 6-Pin TSOP T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-VFLGA
SC-74, SOT-457
Number of Pins:
6
-
Operating Temperature:
-40°C~120°C
-55°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
-
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.7V~3.6V
2.7V~5.5V
Terminal Position:
BOTTOM
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Base Part Number:
HTS221
-
Output:
16b
-
Output Type:
I2C, SPI
I2C/SMBus
Operating Supply Voltage:
3.6V
-
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
I2C, SPI
-
Analog IC - Other Type:
ANALOG CIRCUIT
-
Operating Supply Current:
2μA
-
Accuracy:
±4.5% RH
-
Response Time:
10s
-
Resolution:
2 B
11 b
Sensor Type:
Humidity, Temperature
Digital, Local
Humidity Range:
0 ~ 100% RH
-
Height:
1mm
-
Length:
2mm
-
Width:
2mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Test Conditions:
-
-25°C ~ 100°C (-55°C ~ 125°C)
Usage Level:
-
Military grade
Published:
-
2010
Pin Count:
-
6
Body Length or Diameter:
-
2.9mm
Body Breadth:
-
1.5 mm
Termination Type:
-
SOLDER
Number of Bits:
-
11
Output Voltage-Min:
-
0.4V
Sensors/Transducers Type:
-
TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL
Housing:
-
PLASTIC
Accuracy - Highest (Lowest):
-
±1°C (±2°C)
Sensing Temperature - Local:
-
-55°C~125°C
Accuracy-Max:
-
2 Cel
Output Interface Type:
-
2-WIRE INTERFACE
Features:
-
Output Switch, Programmable Limit, Shutdown Mode
Body Height:
-
1.1mm
HTS221TR

HTS221TR

(In Stock: 60)

STMicroelectronics