HTS221TR alternative parts: TMP102AIDRLT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SENS HUMI/TEMP 2.5V I2C 4.5% SMD
TEXAS INSTRUMENTS TMP102AIDRLT. Low Power Digital Temp Sensor with SMBus
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
16 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-VFLGA
SOT-563, SOT-666
Number of Pins:
6
6
Operating Temperature:
-40°C~120°C
-55°C~150°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
1.7V~3.6V
1.4V~3.6V
Terminal Position:
BOTTOM
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Base Part Number:
HTS221
TMP102
Output:
16b
-
Output Type:
I2C, SPI
I2C/SMBus
Operating Supply Voltage:
3.6V
-
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
I2C, SPI
2-Wire, I2C, SMBus
Analog IC - Other Type:
ANALOG CIRCUIT
-
Operating Supply Current:
2μA
1μA
Accuracy:
±4.5% RH
-
Response Time:
10s
-
Resolution:
2 B
11 b
Sensor Type:
Humidity, Temperature
Digital, Local
Humidity Range:
0 ~ 100% RH
-
Height:
1mm
600μm
Length:
2mm
1.6mm
Width:
2mm
1.2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
2.806603mg
Test Conditions:
-
-25°C ~ 85°C (-40°C ~ 125°C)
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Nominal Supply Current:
-
85μA
Output Current:
-
3mA
Number of Bits:
-
12
Quiescent Current:
-
10μA
Sensors/Transducers Type:
-
TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL
Max Supply Voltage (DC):
-
3.6V
Min Supply Voltage (DC):
-
1.4V
Housing:
-
PLASTIC
Accuracy - Highest (Lowest):
-
±2°C (±3°C)
Sensing Temperature - Local:
-
-40°C~125°C
Accuracy-Max:
-
0.5 Cel
Features:
-
One-Shot, Output Switch, Shutdown Mode
Thickness:
-
550μm
REACH SVHC:
-
No SVHC
HTS221TR

HTS221TR

(In Stock: 60)

STMicroelectronics