HTS221TR alternative parts: TMP112AIDRLT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENS HUMI/TEMP 2.5V I2C 4.5% SMD | TEXAS INSTRUMENTS - TMP112AIDRLT - IC, DIGITAL TEMP SENSOR, 6SOT |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 16 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-VFLGA | SOT-563, SOT-666 |
Number of Pins: | 6 | 6 |
Operating Temperature: | -40°C~120°C | -40°C~125°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | EAR99 |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 1.7V~3.6V | 1.4V~3.6V |
Terminal Position: | BOTTOM | - |
Number of Functions: | 1 | - |
Supply Voltage: | 2.5V | - |
Base Part Number: | HTS221 | TMP112 |
Output: | 16b | - |
Output Type: | I2C, SPI | I2C/SMBus |
Operating Supply Voltage: | 3.6V | - |
Supply Voltage-Min (Vsup): | 1.7V | - |
Interface: | I2C, SPI | 2-Wire, I2C, SMBus |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Operating Supply Current: | 2μA | 10μA |
Accuracy: | ±4.5% RH | - |
Response Time: | 10s | - |
Resolution: | 2 B | 12 b |
Sensor Type: | Humidity, Temperature | Digital, Local |
Humidity Range: | 0 ~ 100% RH | - |
Height: | 1mm | 600μm |
Length: | 2mm | 1.6mm |
Width: | 2mm | 1.2mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 2.806603mg |
Test Conditions: | - | -20°C ~ 65°C (-40°C ~ 125°C) |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Output Voltage: | - | 400mV |
Power Supplies: | - | 1.5/3.3V |
Nominal Supply Current: | - | 85μA |
Output Current: | - | 3mA |
Number of Bits: | - | 12 |
Quiescent Current: | - | 7μA |
Sensors/Transducers Type: | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL |
Max Supply Voltage (DC): | - | 3.6V |
Min Supply Voltage (DC): | - | 1.4V |
Housing: | - | PLASTIC |
Accuracy - Highest (Lowest): | - | ±0.5°C (±1°C) |
Sensing Temperature - Local: | - | -40°C~125°C |
Accuracy-Max: | - | 1 Cel |
Features: | - | One-Shot, Output Switch, Shutdown Mode |
Thickness: | - | 550μm |
REACH SVHC: | - | No SVHC |

HTS221TR
(In Stock: 60)
STMicroelectronicsUnited States