INA115BUG4 alternative parts: INA115BU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INST AMP 1 CIRCUIT 16SOIC
TEXAS INSTRUMENTS INA115BU Instrument Amplifier, 1 Amplifier, 50 V, 0.6 V/s, 1 MHz,2.25V to18V, SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
16-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
16
Weight:
420.395078mg
420.395078mg
Number of Elements:
3
3
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Resistance:
10GOhm
10GOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
INA115
INA115
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Number of Circuits:
1
-
Operating Supply Current:
2.2mA
2.2mA
Nominal Supply Current:
3mA
3mA
Max Supply Current:
3mA
3mA
Quiescent Current:
2.2mA
2.2mA
Slew Rate:
0.6V/μs
0.6V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
110 dB
110 dB
Current - Input Bias:
500pA
500pA
Voltage - Supply, Single/Dual (±):
4.5V~36V ±2.25V~18V
4.5V~36V ±2.25V~18V
Output Current per Channel:
20mA
20mA
Input Offset Voltage (Vos):
10μV
50μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
80dB
80dB
Average Bias Current-Max (IIB):
0.002μA
0.002μA
-3db Bandwidth:
1MHz
1MHz
Dual Supply Voltage:
15V
15V
Input Offset Current-Max (IIO):
0.002μA
0.002μA
Input Voltage Noise Density:
11nV/sqrt Hz
11nV/sqrt Hz
Voltage Gain-Nom:
10
10
Height:
2.35mm
2.65mm
Length:
10.28mm
10.3mm
Width:
7.52mm
7.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Pbfree Code:
-
yes
Number of Channels:
-
1
Gain Bandwidth Product:
-
1MHz
Voltage - Input Offset:
-
10μV
Thickness:
-
2.35mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
INA115BUG4

INA115BUG4

Texas Instruments