INA126P alternative parts: INA126PAG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - INA126P - INSTRUMENT AMPLIFIER, 200KHZ, 94DB, DIP-8
IC OPAMP INSTR 200KHZ 8DIP
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
6 Weeks
-
Mounting Type:
Through Hole
-
Package / Case:
8-DIP (0.300, 7.62mm)
PDIP
Surface Mount:
NO
NO
Number of Pins:
8
8
Weight:
523.190449mg
523.190449mg
Number of Elements:
2
2
Operating Temperature:
-40°C~85°C
-
Packaging:
Tube
Rail/Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
1GOhm
1GOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
INA126
-
Pin Count:
8
8
Number of Circuits:
1
-
Operating Supply Current:
175μA
175μA
Nominal Supply Current:
200μA
200μA
Max Supply Current:
200μA
-
Quiescent Current:
175μA
175μA
Slew Rate:
0.4V/μs
0.04 V/μs
Amplifier Type:
Instrumentation
INSTRUMENTATION AMPLIFIER
Common Mode Rejection Ratio:
83 dB
74 dB
Current - Input Bias:
10nA
50nA
Voltage - Supply, Single/Dual (±):
2.7V~36V ±1.35V~18V
-
Output Current per Channel:
10mA
10mA
Input Offset Voltage (Vos):
250μV
500μV
Bandwidth:
200 kHz
-
Gain Bandwidth Product:
200 kHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
80dB
80dB
Power Supply Rejection Ratio (PSRR):
106dB
106dB
Voltage - Input Offset:
100μV
-
-3db Bandwidth:
0.2MHz
200 kHz
Dual Supply Voltage:
15V
15V
Input Voltage Noise Density:
35nV/sqrt Hz
35nV/sqrt Hz
Voltage Gain-Nom:
100
100
Height:
5.08mm
-
Length:
9.81mm
-
Width:
6.35mm
-
Thickness:
3.9mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Terminal Form:
-
THROUGH-HOLE
Temperature Grade:
-
INDUSTRIAL
Number of Channels:
-
1
Max Supply Voltage:
-
36V
Min Supply Voltage:
-
2.7V
Average Bias Current-Max (IIB):
-
0.05μA
Max Dual Supply Voltage:
-
18V
Min Dual Supply Voltage:
-
1.35V
Input Offset Current-Max (IIO):
-
0.005μA
INA126P

INA126P

(In Stock: 300)

Texas Instruments