INA126P alternative parts: INA126PG4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - INA126P - INSTRUMENT AMPLIFIER, 200KHZ, 94DB, DIP-8 | IC OPAMP INSTR 200KHZ 8DIP |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP (0.300, 7.62mm) | PDIP |
Surface Mount: | NO | NO |
Number of Pins: | 8 | 8 |
Weight: | 523.190449mg | 523.190449mg |
Number of Elements: | 2 | 2 |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tube | Rail/Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 1GOhm | 1GOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | INA126 | - |
Pin Count: | 8 | 8 |
Number of Circuits: | 1 | - |
Operating Supply Current: | 175μA | 175μA |
Nominal Supply Current: | 200μA | 200μA |
Max Supply Current: | 200μA | 200μA |
Quiescent Current: | 175μA | 175μA |
Slew Rate: | 0.4V/μs | 0.04 V/μs |
Amplifier Type: | Instrumentation | INSTRUMENTATION AMPLIFIER |
Common Mode Rejection Ratio: | 83 dB | 83 dB |
Current - Input Bias: | 10nA | 25nA |
Voltage - Supply, Single/Dual (±): | 2.7V~36V ±1.35V~18V | - |
Output Current per Channel: | 10mA | 10mA |
Input Offset Voltage (Vos): | 250μV | 250μV |
Bandwidth: | 200 kHz | - |
Gain Bandwidth Product: | 200 kHz | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 80dB | 80dB |
Power Supply Rejection Ratio (PSRR): | 106dB | 106dB |
Voltage - Input Offset: | 100μV | - |
-3db Bandwidth: | 0.2MHz | 200 kHz |
Dual Supply Voltage: | 15V | 15V |
Input Voltage Noise Density: | 35nV/sqrt Hz | 35nV/sqrt Hz |
Voltage Gain-Nom: | 100 | 100 |
Height: | 5.08mm | 4.57mm |
Length: | 9.81mm | 9.81mm |
Width: | 6.35mm | 6.35mm |
Thickness: | 3.9mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Terminal Form: | - | THROUGH-HOLE |
Temperature Grade: | - | INDUSTRIAL |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 36V |
Min Supply Voltage: | - | 2.7V |
Average Bias Current-Max (IIB): | - | 0.05μA |
Max Dual Supply Voltage: | - | 18V |
Min Dual Supply Voltage: | - | 1.35V |
Input Offset Current-Max (IIO): | - | 0.005μA |

INA126P
(In Stock: 300)
Texas InstrumentsUnited States