IRF3205PBF alternative parts: FDP070AN06A0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 55V 110A TO-220AB
MOSFET N-CH 60V 80A TO-220AB
Factory Lead Time:
12 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
110A Tc
15A Ta 80A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
200W Tc
175W Tc
Turn Off Delay Time:
50 ns
27 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Series:
HEXFET®
PowerTrench®
Published:
2001
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Resistance:
8mOhm
-
Additional Feature:
AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE
-
Voltage - Rated DC:
55V
60V
Current Rating:
110A
80A
Lead Pitch:
2.54mm
-
Number of Channels:
1
-
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
150W
175W
Case Connection:
DRAIN
DRAIN
Turn On Delay Time:
14 ns
12 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
8m Ω @ 62A, 10V
7m Ω @ 80A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
3247pF @ 25V
3000pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
146nC @ 10V
66nC @ 10V
Rise Time:
101ns
159ns
Vgs (Max):
±20V
±20V
Fall Time (Typ):
65 ns
35 ns
Continuous Drain Current (ID):
110A
80A
Threshold Voltage:
4V
-
JEDEC-95 Code:
TO-220AB
TO-220AB
Gate to Source Voltage (Vgs):
20V
20V
Drain Current-Max (Abs) (ID):
75A
-
Drain to Source Breakdown Voltage:
55V
60V
Dual Supply Voltage:
55V
-
Avalanche Energy Rating (Eas):
264 mJ
-
Recovery Time:
104 ns
-
Max Junction Temperature (Tj):
175°C
-
Nominal Vgs:
4 V
-
Height:
19.8mm
-
Length:
10.54mm
-
Width:
4.69mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead, Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Weight:
-
1.8g
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Tin (Sn)
Drain-source On Resistance-Max:
-
0.007Ohm
IRF3205PBF

IRF3205PBF

(In Stock: 33500)

Infineon Technologies