IRF3205PBF alternative parts: IRF1010EPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 55V 110A TO-220AB | MOSFET N-CH 60V 84A TO-220AB |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 110A Tc | 84A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 200W Tc | 200W Tc |
Turn Off Delay Time: | 50 ns | 48 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tube |
Series: | HEXFET® | HEXFET® |
Published: | 2001 | 2001 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | Through Hole | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 8mOhm | 12mOhm |
Additional Feature: | AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE | AVALANCHE RATED, HIGH RELIABILITY, ULTRA LOW RESISTANCE |
Voltage - Rated DC: | 55V | 60V |
Current Rating: | 110A | 84A |
Lead Pitch: | 2.54mm | 2.54mm |
Number of Channels: | 1 | - |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 150W | 170W |
Case Connection: | DRAIN | DRAIN |
Turn On Delay Time: | 14 ns | 12 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 8m Ω @ 62A, 10V | 12m Ω @ 50A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 3247pF @ 25V | 3210pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 146nC @ 10V | 130nC @ 10V |
Rise Time: | 101ns | 78ns |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 65 ns | 53 ns |
Continuous Drain Current (ID): | 110A | 84A |
Threshold Voltage: | 4V | 4V |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain Current-Max (Abs) (ID): | 75A | 75A |
Drain to Source Breakdown Voltage: | 55V | 60V |
Dual Supply Voltage: | 55V | 60V |
Avalanche Energy Rating (Eas): | 264 mJ | - |
Recovery Time: | 104 ns | - |
Max Junction Temperature (Tj): | 175°C | - |
Nominal Vgs: | 4 V | 4 V |
Height: | 19.8mm | 16.51mm |
Length: | 10.54mm | 10.668mm |
Width: | 4.69mm | 4.826mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead, Lead Free | Lead Free |
Contact Plating: | - | Tin |

IRF3205PBF
(In Stock: 33500)
Infineon TechnologiesUnited States