IRF610PBF alternative parts: IRF630NPBF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 200V 3.3A TO-220AB | MOSFET N-CH 200V 9.3A TO-220AB |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-220AB | - |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 3.3A Tc | 9.3A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 36W Tc | 82W Tc |
Turn Off Delay Time: | 14 ns | 27 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tube |
Published: | 1997 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 1.5Ohm | 300mOhm |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 200V | 200V |
Current Rating: | 3.3A | 9.3A |
Number of Channels: | 1 | - |
Voltage: | 200V | - |
Element Configuration: | Single | Single |
Power Dissipation: | 36W | 82W |
Turn On Delay Time: | 8.2 ns | 7.9 ns |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 1.5Ohm @ 2A, 10V | 300m Ω @ 5.4A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 140pF @ 25V | 575pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 8.2nC @ 10V | 35nC @ 10V |
Rise Time: | 17ns | 14ns |
Drain to Source Voltage (Vdss): | 200V | - |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 8.9 ns | 15 ns |
Continuous Drain Current (ID): | 3.3A | 9.3A |
Threshold Voltage: | 4V | 4V |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 200V | 200V |
Input Capacitance: | 140pF | - |
Recovery Time: | 310 ns | 176 ns |
Drain to Source Resistance: | 1.5Ohm | - |
Rds On Max: | 1.5 Ω | - |
Nominal Vgs: | 4 V | 4 V |
Height: | 9.01mm | 8.77mm |
Length: | 10.41mm | 10.54mm |
Width: | 4.7mm | 4.69mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead, Lead Free |
Transistor Element Material: | - | SILICON |
Series: | - | HEXFET® |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 3 |
Termination: | - | Through Hole |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | MATTE TIN OVER NICKEL |
Additional Feature: | - | AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE |
Peak Reflow Temperature (Cel): | - | 250 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Operating Mode: | - | ENHANCEMENT MODE |
Case Connection: | - | DRAIN |
Transistor Application: | - | SWITCHING |
JEDEC-95 Code: | - | TO-220AB |
Dual Supply Voltage: | - | 200V |
Avalanche Energy Rating (Eas): | - | 94 mJ |
IRF610PBF
Vishay SiliconixUnited States