IRF644 alternative parts: IPP17N25S3100AKSA1
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 250V 14A TO-220AB | MOSFET N-Ch 250V 17A TO220-3 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-220AB | PG-TO220-3-1 |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 14A Tc | 17A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 125W Tc | 107W Tc |
Turn Off Delay Time: | 53 ns | 7.5 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tube |
Published: | 2011 | 2012 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | 175°C |
Min Operating Temperature: | -55°C | -55°C |
Voltage - Rated DC: | 250V | - |
Current Rating: | 14A | - |
Number of Channels: | 1 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 125W | - |
Turn On Delay Time: | 11 ns | 4.4 ns |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 280mOhm @ 8.4A, 10V | 100mOhm @ 17A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 54μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1300pF @ 25V | 1500pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 68nC @ 10V | 19nC @ 10V |
Rise Time: | 24ns | 3.7ns |
Drain to Source Voltage (Vdss): | 250V | 250V |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 49 ns | 1.2 ns |
Continuous Drain Current (ID): | 14A | 17A |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 250V | - |
Input Capacitance: | 1.3nF | 1.5nF |
Drain to Source Resistance: | 280mOhm | 100mOhm |
Rds On Max: | 280 mΩ | 100 mΩ |
Height: | 9.01mm | - |
Length: | 10.41mm | - |
Width: | 4.7mm | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Factory Lead Time: | - | 14 Weeks |
Series: | - | OptiMOS™ |
Halogen Free: | - | Halogen Free |
Max Dual Supply Voltage: | - | 250V |
IRF644
Vishay SiliconixUnited States