IRF9530 alternative parts: IRF9530NPBF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 100V 12A TO-220AB | In a Tube of 50, P-Channel MOSFET, 14 A, 100 V, 3-Pin TO-220AB Infineon IRF9530NPBF |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-220AB | - |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 12A Tc | 14A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 88W Tc | 79W Tc |
Turn Off Delay Time: | 31 ns | 45 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tube |
Published: | 2011 | 1998 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | -100V | -100V |
Current Rating: | -12A | -14A |
Number of Channels: | 1 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 88W | 79W |
Turn On Delay Time: | 12 ns | 15 ns |
FET Type: | P-Channel | P-Channel |
Rds On (Max) @ Id, Vgs: | 300mOhm @ 7.2A, 10V | 200m Ω @ 8.4A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 860pF @ 25V | 760pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 38nC @ 10V | 58nC @ 10V |
Rise Time: | 52ns | 58ns |
Drain to Source Voltage (Vdss): | 100V | 100V |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 39 ns | 46 ns |
Continuous Drain Current (ID): | 12A | -14A |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | -100V | -100V |
Input Capacitance: | 860pF | - |
Drain to Source Resistance: | 300mOhm | - |
Rds On Max: | 300 mΩ | - |
Height: | 9.01mm | 15.24mm |
Length: | 10.41mm | 10.5156mm |
Width: | 4.7mm | 4.69mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Factory Lead Time: | - | 12 Weeks |
Contact Plating: | - | Tin |
Transistor Element Material: | - | SILICON |
Series: | - | HEXFET® |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 3 |
Termination: | - | Through Hole |
ECCN Code: | - | EAR99 |
Resistance: | - | 200mOhm |
Additional Feature: | - | AVALANCHE RATED, HIGH RELIABILITY |
Peak Reflow Temperature (Cel): | - | 250 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Lead Pitch: | - | 2.54mm |
Operating Mode: | - | ENHANCEMENT MODE |
Case Connection: | - | DRAIN |
Transistor Application: | - | SWITCHING |
Threshold Voltage: | - | -4V |
JEDEC-95 Code: | - | TO-220AB |
Pulsed Drain Current-Max (IDM): | - | 56A |
Dual Supply Voltage: | - | -100V |
Avalanche Energy Rating (Eas): | - | 250 mJ |
Recovery Time: | - | 190 ns |
Nominal Vgs: | - | -4 V |
REACH SVHC: | - | No SVHC |
IRF9530
Vishay SiliconixUnited States