IRF9540 alternative parts: IRF9530NPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 100V 19A TO-220AB
In a Tube of 50, P-Channel MOSFET, 14 A, 100 V, 3-Pin TO-220AB Infineon IRF9530NPBF
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
19A Tc
14A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
150W Tc
79W Tc
Turn Off Delay Time:
34 ns
45 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Published:
2011
1998
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-100V
-100V
Current Rating:
-19A
-14A
Number of Channels:
1
-
Element Configuration:
Single
Single
Power Dissipation:
150W
79W
Turn On Delay Time:
17 ns
15 ns
FET Type:
P-Channel
P-Channel
Rds On (Max) @ Id, Vgs:
200mOhm @ 11A, 10V
200m Ω @ 8.4A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 25V
760pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
61nC @ 10V
58nC @ 10V
Rise Time:
73ns
58ns
Drain to Source Voltage (Vdss):
100V
100V
Vgs (Max):
±20V
±20V
Fall Time (Typ):
57 ns
46 ns
Continuous Drain Current (ID):
-19A
-14A
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
-100V
-100V
Input Capacitance:
1.4nF
-
Drain to Source Resistance:
200mOhm
-
Rds On Max:
200 mΩ
-
Nominal Vgs:
-4 V
-4 V
Height:
9.01mm
15.24mm
Length:
10.41mm
10.5156mm
Width:
4.7mm
4.69mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Factory Lead Time:
-
12 Weeks
Contact Plating:
-
Tin
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e3
Number of Terminations:
-
3
Termination:
-
Through Hole
ECCN Code:
-
EAR99
Resistance:
-
200mOhm
Additional Feature:
-
AVALANCHE RATED, HIGH RELIABILITY
Peak Reflow Temperature (Cel):
-
250
Time@Peak Reflow Temperature-Max (s):
-
30
Lead Pitch:
-
2.54mm
Operating Mode:
-
ENHANCEMENT MODE
Case Connection:
-
DRAIN
Transistor Application:
-
SWITCHING
Threshold Voltage:
-
-4V
JEDEC-95 Code:
-
TO-220AB
Pulsed Drain Current-Max (IDM):
-
56A
Dual Supply Voltage:
-
-100V
Avalanche Energy Rating (Eas):
-
250 mJ
Recovery Time:
-
190 ns
IRF9540

IRF9540

Vishay Siliconix