IRFP250NPBF alternative parts: IRFP250MPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 200V 30A TO-247AC
MOSFET N-CH 200V 30A TO-247AC
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-247-3
TO-247-3
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
30A Tc
30A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
214W Tc
214W Tc
Turn Off Delay Time:
41 ns
41 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Series:
HEXFET®
HEXFET®
Published:
2004
2009
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Resistance:
75mOhm
75MOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
MATTE TIN OVER NICKEL
Additional Feature:
AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE
AVALANCHE RATED, HIGH RELIABILITY
Voltage - Rated DC:
200V
-
Peak Reflow Temperature (Cel):
250
250
Current Rating:
30A
-
Time@Peak Reflow Temperature-Max (s):
30
30
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
214W
214W
Case Connection:
DRAIN
-
Turn On Delay Time:
14 ns
14 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
75m Ω @ 18A, 10V
75m Ω @ 18A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
2159pF @ 25V
2159pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
123nC @ 10V
123nC @ 10V
Rise Time:
43ns
43ns
Vgs (Max):
±20V
±20V
Fall Time (Typ):
33 ns
33 ns
Continuous Drain Current (ID):
30A
30A
JEDEC-95 Code:
TO-247AC
TO-247AC
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
200V
200V
Dual Supply Voltage:
200V
-
Recovery Time:
279 ns
-
Nominal Vgs:
4 V
-
Height:
20.2946mm
21.1mm
Length:
15.875mm
16.129mm
Width:
5.3mm
5.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead, Lead Free
Lead Free
Threshold Voltage:
-
4V
IRFP250NPBF

IRFP250NPBF

(In Stock: 2000)

Infineon Technologies