IRLML2502TRPBF alternative parts: FDN339AN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 20V 4.2A SOT-23 | MOSFET N-CH 20V 3A SSOT3 |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 4.2A Ta | 3A Ta |
Drive Voltage (Max Rds On, Min Rds On): | 2.5V 4.5V | 2.5V 4.5V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 1.25W Ta | 500mW Ta |
Turn Off Delay Time: | 54 ns | 18 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | HEXFET® | PowerTrench® |
Published: | 2004 | 1999 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 45mOhm | 35mOhm |
Additional Feature: | HIGH RELIABILITY | - |
Voltage - Rated DC: | 20V | 20V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 4.2A | 3A |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 1.25W | 500mW |
Turn On Delay Time: | 7.5 ns | 8 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 45m Ω @ 4.2A, 4.5V | 35m Ω @ 3A, 4.5V |
Vgs(th) (Max) @ Id: | 1.2V @ 250μA | 1.5V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 740pF @ 15V | 700pF @ 10V |
Gate Charge (Qg) (Max) @ Vgs: | 12nC @ 5V | 10nC @ 4.5V |
Rise Time: | 10ns | 10ns |
Vgs (Max): | ±12V | ±8V |
Fall Time (Typ): | 26 ns | 10 ns |
Continuous Drain Current (ID): | 4.2A | 3A |
Threshold Voltage: | 1.2V | 850mV |
Gate to Source Voltage (Vgs): | 12V | 8V |
Drain to Source Breakdown Voltage: | 20V | 20V |
Dual Supply Voltage: | 20V | 20V |
Nominal Vgs: | 1.2 V | 850 mV |
Height: | 1.016mm | 1.22mm |
Length: | 2.794mm | 2.92mm |
Width: | 3.05mm | 1.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 days ago) |
Weight: | - | 30mg |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Number of Channels: | - | 1 |
Drain Current-Max (Abs) (ID): | - | 3A |
Max Junction Temperature (Tj): | - | 150°C |

IRLML2502TRPBF
Infineon TechnologiesUnited States