IRLZ24NPBF alternative parts: IRFZ24NPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 55V 18A TO-220AB | Transistor MOSFET N Channel 55 Volt 17 Amp 3 Pin 3 Tab TO-220 AB |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | PCB, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 18A Tc | 17A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 4V 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 45W Tc | 45W Tc |
Turn Off Delay Time: | 20 ns | 19 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tube |
Series: | HEXFET® | HEXFET® |
Published: | 2002 | 1999 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 60mOhm | 70mOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Additional Feature: | AVALANCHE RATED, LOGIC LEVEL COMPATIBLE | AVALANCHE RATED |
Voltage - Rated DC: | 55V | 55V |
Peak Reflow Temperature (Cel): | 250 | - |
Current Rating: | 17A | 17A |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Qualification Status: | Not Qualified | - |
Lead Pitch: | 2.54mm | 2.54mm |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 45W | 45W |
Case Connection: | DRAIN | DRAIN |
Turn On Delay Time: | 7.1 ns | 4.9 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 60m Ω @ 11A, 10V | 70m Ω @ 10A, 10V |
Vgs(th) (Max) @ Id: | 2V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 480pF @ 25V | 370pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 15nC @ 5V | 20nC @ 10V |
Rise Time: | 74ns | 34ns |
Vgs (Max): | ±16V | ±20V |
Fall Time (Typ): | 29 ns | 27 ns |
Continuous Drain Current (ID): | 18A | 17A |
Threshold Voltage: | 2V | 2V |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Gate to Source Voltage (Vgs): | 16V | 20V |
Drain to Source Breakdown Voltage: | 55V | 55V |
Pulsed Drain Current-Max (IDM): | 72A | 68A |
Dual Supply Voltage: | 55V | 55V |
Avalanche Energy Rating (Eas): | 68 mJ | - |
Recovery Time: | 90 ns | - |
Nominal Vgs: | 2 V | 4 V |
Height: | 15.24mm | 19.8mm |
Length: | 10.5156mm | 10.5156mm |
Width: | 4.69mm | 4.69mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead, Lead Free | Lead Free |
Contact Plating: | - | Tin |
Termination: | - | Through Hole |
Number of Channels: | - | 1 |
Max Junction Temperature (Tj): | - | 175°C |
Radiation Hardening: | - | No |

IRLZ24NPBF
(In Stock: 15)
Infineon TechnologiesUnited States