IRLZ44NPBF alternative parts: IRFZ44NPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 55V 47A TO-220AB
MOSFET N-CH 55V 49A TO-220AB
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
47A Tc
49A Tc
Drive Voltage (Max Rds On, Min Rds On):
4V 10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
3.8W Ta 110W Tc
94W Tc
Turn Off Delay Time:
26 ns
44 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Series:
HEXFET®
HEXFET®
Published:
1997
2001
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Resistance:
22mOhm
17.5MOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
AVALANCHE RATED
AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE
Voltage - Rated DC:
55V
55V
Current Rating:
47A
49A
Lead Pitch:
2.54mm
2.54mm
Number of Channels:
1
-
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
83W
83W
Case Connection:
DRAIN
DRAIN
Turn On Delay Time:
11 ns
12 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
22m Ω @ 25A, 10V
17.5m Ω @ 25A, 10V
Vgs(th) (Max) @ Id:
2V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1700pF @ 25V
1470pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
48nC @ 5V
63nC @ 10V
Rise Time:
84ns
60ns
Vgs (Max):
±16V
±20V
Fall Time (Typ):
15 ns
45 ns
Continuous Drain Current (ID):
47A
49A
Threshold Voltage:
2V
2.1V
JEDEC-95 Code:
TO-220AB
TO-220AB
Gate to Source Voltage (Vgs):
16V
20V
Drain to Source Breakdown Voltage:
55V
55V
Dual Supply Voltage:
55V
55V
Recovery Time:
120 ns
95 ns
Max Junction Temperature (Tj):
175°C
-
Nominal Vgs:
2 V
2.1 V
Height:
19.8mm
8.77mm
Length:
10.5156mm
10.668mm
Width:
4.69mm
4.826mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Termination:
-
Through Hole
Peak Reflow Temperature (Cel):
-
250
Time@Peak Reflow Temperature-Max (s):
-
30
IRLZ44NPBF

IRLZ44NPBF

(In Stock: 129)

Infineon Technologies