ISO1050DUBR alternative parts: SN75179BPSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated 5-V CAN transceiver 8-SOP -55 to 105
IC DIFF LINE DRVR/RCVR 8SO
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD, Gull Wing
8-SOIC (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Weight:
850.995985mg
122.611688mg
Operating Temperature:
-55°C~105°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Max Power Dissipation:
200mW
-
Voltage - Supply:
3V~5.5V
4.75V~5.25V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
ISO1050
SN75179
Pin Count:
8
8
Output Voltage:
5V
-
Operating Supply Voltage:
5V
5V
Working Voltage:
1.2V
-
Polarity:
Unidirectional
-
Operating Supply Current:
52mA
70mA
Output Current:
70mA
-
Propagation Delay:
74 ns
-
Data Rate:
1Mbps
10 Mbps
Protocol:
CANbus
RS422, RS485
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Half
Full
Receiver Hysteresis:
150mV
50mV
Number of Receive Buffers:
1
-
Height:
4.85mm
2mm
Length:
9.5mm
6.2mm
Width:
6.57mm
5.3mm
Thickness:
3.3mm
1.95mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Form:
-
GULL WING
Power Supplies:
-
5V
Nominal Supply Current:
-
70mA
Max Supply Current:
-
70mA
Logic Function:
-
Receiver, Transceiver
Differential Output:
-
YES
Input Characteristics:
-
DIFFERENTIAL SCHMITT TRIGGER
Driver Number of Bits:
-
1
Receiver Number of Bits:
-
1
Number of Transceivers:
-
1
ESD Protection:
-
No
Receive Delay-Max:
-
40 ns
Simplex/Duplex:
-
Full Duplex
Transmit Delay-Max:
-
22 ns
Supply Voltage1-Nom:
-
5V
High Level Input Current-Max:
-
0.00002A
ISO1050DUBR

ISO1050DUBR

(In Stock: 199500)

Texas Instruments