ISO1050DUBR alternative parts: TIR1000IPSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated 5-V CAN transceiver 8-SOP -55 to 105
Standalone IrDA Encoder & Decoder 8-SO -40 to 85
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD, Gull Wing
8-SOIC (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Weight:
850.995985mg
-
Operating Temperature:
-55°C~105°C
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Infrared Encoder/Decoder
Max Power Dissipation:
200mW
-
Voltage - Supply:
3V~5.5V
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
5V
3V
Terminal Pitch:
2.54mm
-
Base Part Number:
ISO1050
TIR1000
Pin Count:
8
8
Output Voltage:
5V
-
Operating Supply Voltage:
5V
-
Working Voltage:
1.2V
-
Polarity:
Unidirectional
-
Operating Supply Current:
52mA
-
Output Current:
70mA
-
Propagation Delay:
74 ns
-
Data Rate:
1Mbps
115 kbps
Protocol:
CANbus
-
Number of Drivers/Receivers:
1/1
-
Duplex:
Half
-
Receiver Hysteresis:
150mV
-
Number of Receive Buffers:
1
-
Height:
4.85mm
2mm
Length:
9.5mm
6.2mm
Width:
6.57mm
5.3mm
Thickness:
3.3mm
1.95mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Additional Feature:
-
CAN ALSO OPERATE AT 5V SUPPLY
Terminal Form:
-
GULL WING
Power Supplies:
-
3/5V
Temperature Grade:
-
INDUSTRIAL
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.7V
Number of Bits:
-
1
Voltage - Supply, Analog:
-
2.7V~5.5V
Voltage - Supply, Digital:
-
2.7V~5.5V
Number of Input Lines:
-
2
Bus Compatibility:
-
UART
Touchscreen:
-
Infrared (IR)
ISO1050DUBR

ISO1050DUBR

(In Stock: 199500)

Texas Instruments