IXBK55N300 alternative parts: FGL40N120ANDTU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264
Trans IGBT Chip N-CH 1.2KV 64A 3-Pin(3 Tab) TO-264 Rail
Factory Lead Time:
28 Weeks
4 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-264-3, TO-264AA
TO-264-3, TO-264AA
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
3kV
1.2kV
Number of Elements:
1
1
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
Series:
BIMOSFET™
-
Published:
2009
2008
JESD-609 Code:
e1
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Additional Feature:
LOW CONDUCTION LOSS
-
Max Power Dissipation:
625W
500W
Pin Count:
3
-
JESD-30 Code:
R-PSFM-T3
-
Element Configuration:
Single
Single
Case Connection:
COLLECTOR
-
Input Type:
Standard
Standard
Power - Max:
625W
-
Transistor Application:
POWER CONTROL
POWER CONTROL
Polarity/Channel Type:
N-CHANNEL
N-CHANNEL
Collector Emitter Voltage (VCEO):
3.2V
1.2kV
Max Collector Current:
130A
64A
Reverse Recovery Time:
1.9 μs
112 ns
Voltage - Collector Emitter Breakdown (Max):
3000V
1200V
Turn On Time:
637 ns
45 ns
Vce(on) (Max) @ Vge, Ic:
3.2V @ 15V, 55A
3.2V @ 15V, 40A
Turn Off Time-Nom (toff):
475 ns
165 ns
Gate Charge:
335nC
220nC
Current - Collector Pulsed (Icm):
600A
160A
Gate-Emitter Voltage-Max:
25V
-
Gate-Emitter Thr Voltage-Max:
5V
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 6 days ago)
Contact Plating:
-
Tin
Number of Pins:
-
3
Weight:
-
6.756g
Collector-Emitter Saturation Voltage:
-
3.15V
Test Conditions:
-
600V, 40A, 5 Ω, 15V
Turn Off Delay Time:
-
110 ns
ECCN Code:
-
EAR99
HTS Code:
-
8541.29.00.95
Voltage - Rated DC:
-
1.2kV
Current Rating:
-
64A
Power Dissipation:
-
500W
Turn On Delay Time:
-
15 ns
Rise Time:
-
20ns
Max Junction Temperature (Tj):
-
150°C
Continuous Collector Current:
-
64A
IGBT Type:
-
NPT
Td (on/off) @ 25°C:
-
15ns/110ns
Switching Energy:
-
2.3mJ (on), 1.1mJ (off)
Height:
-
29mm
Length:
-
20mm
Width:
-
5mm
IXBK55N300

IXBK55N300

(In Stock: 118)

IXYS