IXBK55N300 alternative parts: IXBK75N170

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264
IGBT 1700V 200A 1040W TO264
Factory Lead Time:
28 Weeks
28 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-264-3, TO-264AA
TO-264-3, TO-264AA
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
3kV
1.7kV
Number of Elements:
1
1
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
Series:
BIMOSFET™
BIMOSFET™
Published:
2009
2003
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Additional Feature:
LOW CONDUCTION LOSS
-
Max Power Dissipation:
625W
1.04kW
Pin Count:
3
3
JESD-30 Code:
R-PSFM-T3
R-PSFM-T3
Element Configuration:
Single
Single
Case Connection:
COLLECTOR
COLLECTOR
Input Type:
Standard
Standard
Power - Max:
625W
1040W
Transistor Application:
POWER CONTROL
POWER CONTROL
Polarity/Channel Type:
N-CHANNEL
N-CHANNEL
Collector Emitter Voltage (VCEO):
3.2V
3.1V
Max Collector Current:
130A
200A
Reverse Recovery Time:
1.9 μs
1.5 μs
Voltage - Collector Emitter Breakdown (Max):
3000V
1700V
Turn On Time:
637 ns
277 ns
Vce(on) (Max) @ Vge, Ic:
3.2V @ 15V, 55A
3.1V @ 15V, 75A
Turn Off Time-Nom (toff):
475 ns
840 ns
Gate Charge:
335nC
350nC
Current - Collector Pulsed (Icm):
600A
580A
Gate-Emitter Voltage-Max:
25V
20V
Gate-Emitter Thr Voltage-Max:
5V
5.5V
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Base Part Number:
-
IXB*75N170
Qualification Status:
-
Not Qualified
IXBK55N300

IXBK55N300

(In Stock: 118)

IXYS