IXBK55N300 alternative parts: SGL160N60UFDTU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264 | FAIRCHILD SEMICONDUCTOR SGL160N60UFDTU.IGBT Single Transistor, 160 A, 2.6 V, 250 W, 600 V, TO-264, 3 Pins |
Factory Lead Time: | 28 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-264-3, TO-264AA | TO-264-3, TO-264AA |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 3kV | 600V |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | BIMOSFET™ | - |
Published: | 2009 | 2014 |
JESD-609 Code: | e1 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin (Sn) |
Additional Feature: | LOW CONDUCTION LOSS | LOW CONDUCTION LOSS, HIGH SPEED SWITCHING |
Max Power Dissipation: | 625W | 250W |
Pin Count: | 3 | - |
JESD-30 Code: | R-PSFM-T3 | - |
Element Configuration: | Single | Single |
Case Connection: | COLLECTOR | - |
Input Type: | Standard | Standard |
Power - Max: | 625W | - |
Transistor Application: | POWER CONTROL | MOTOR CONTROL |
Polarity/Channel Type: | N-CHANNEL | N-CHANNEL |
Collector Emitter Voltage (VCEO): | 3.2V | 600V |
Max Collector Current: | 130A | 160A |
Reverse Recovery Time: | 1.9 μs | 95 ns |
Voltage - Collector Emitter Breakdown (Max): | 3000V | - |
Turn On Time: | 637 ns | 150 ns |
Vce(on) (Max) @ Vge, Ic: | 3.2V @ 15V, 55A | 2.6V @ 15V, 80A |
Turn Off Time-Nom (toff): | 475 ns | 262 ns |
Gate Charge: | 335nC | 345nC |
Current - Collector Pulsed (Icm): | 600A | 300A |
Gate-Emitter Voltage-Max: | 25V | - |
Gate-Emitter Thr Voltage-Max: | 5V | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE, NOT REC (Last Updated: 10 hours ago) |
Number of Pins: | - | 3 |
Weight: | - | 6.756g |
Collector-Emitter Saturation Voltage: | - | 2.1V |
Test Conditions: | - | 300V, 80A, 3.9 Ω, 15V |
Turn Off Delay Time: | - | 90 ns |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8541.29.00.95 |
Voltage - Rated DC: | - | 600V |
Current Rating: | - | 80A |
Power Dissipation: | - | 250W |
Turn On Delay Time: | - | 40 ns |
Td (on/off) @ 25°C: | - | 40ns/90ns |
Switching Energy: | - | 2.5mJ (on), 1.76mJ (off) |
Height: | - | 26mm |
Length: | - | 20mm |
Width: | - | 5mm |
REACH SVHC: | - | No SVHC |

IXBK55N300
(In Stock: 118)
IXYSUnited States