IXBK55N300 alternative parts: SGL50N60RUFDTU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264
IGBT 600V 80A 250W TO264
Factory Lead Time:
28 Weeks
5 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-264-3, TO-264AA
TO-264-3, TO-264AA
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
3kV
600V
Number of Elements:
1
1
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
Series:
BIMOSFET™
-
Published:
2009
2013
JESD-609 Code:
e1
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Additional Feature:
LOW CONDUCTION LOSS
LOW CONDUCTION LOSS, HIGH SPEED SWITCHING
Max Power Dissipation:
625W
250W
Pin Count:
3
-
JESD-30 Code:
R-PSFM-T3
-
Element Configuration:
Single
Single
Case Connection:
COLLECTOR
-
Input Type:
Standard
Standard
Power - Max:
625W
-
Transistor Application:
POWER CONTROL
MOTOR CONTROL
Polarity/Channel Type:
N-CHANNEL
N-CHANNEL
Collector Emitter Voltage (VCEO):
3.2V
600V
Max Collector Current:
130A
80A
Reverse Recovery Time:
1.9 μs
100ns
Voltage - Collector Emitter Breakdown (Max):
3000V
-
Turn On Time:
637 ns
119 ns
Vce(on) (Max) @ Vge, Ic:
3.2V @ 15V, 55A
2.8V @ 15V, 50A
Turn Off Time-Nom (toff):
475 ns
329 ns
Gate Charge:
335nC
145nC
Current - Collector Pulsed (Icm):
600A
150A
Gate-Emitter Voltage-Max:
25V
20V
Gate-Emitter Thr Voltage-Max:
5V
8V
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 11 hours ago)
Contact Plating:
-
Tin
Number of Pins:
-
3
Weight:
-
6.756g
Collector-Emitter Saturation Voltage:
-
2.2V
Test Conditions:
-
300V, 50A, 5.9 Ω, 15V
Turn Off Delay Time:
-
66 ns
ECCN Code:
-
EAR99
HTS Code:
-
8541.29.00.95
Voltage - Rated DC:
-
100V
Current Rating:
-
40A
Power Dissipation:
-
250W
Turn On Delay Time:
-
26 ns
Continuous Collector Current:
-
80A
Td (on/off) @ 25°C:
-
26ns/66ns
Switching Energy:
-
1.68mJ (on), 1.03mJ (off)
Fall Time-Max (tf):
-
160ns
Height:
-
26mm
Length:
-
20mm
Width:
-
5mm
REACH SVHC:
-
No SVHC
IXBK55N300

IXBK55N300

(In Stock: 118)

IXYS