J111 alternative parts: J112-D27Z
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | JFET N-CH 35V 625MW TO92 |
Lifecycle Status: | ACTIVE (Last Updated: 20 hours ago) | ACTIVE (Last Updated: 1 week ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Weight: | 201mg | 201mg |
Manufacturer Package Identifier: | TO-92 3L | - |
Breakdown Voltage / V: | -35V | - |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2006 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Through Hole | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 35V | 35V |
Max Power Dissipation: | 625mW | 625mW |
Current Rating: | 50mA | 50mA |
Base Part Number: | J111 | J112 |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Power - Max: | 625mW | - |
FET Type: | N-Channel | N-Channel |
Drain to Source Voltage (Vdss): | 35V | 35V |
Continuous Drain Current (ID): | 20mA | 5mA |
Gate to Source Voltage (Vgs): | -35V | -35V |
Drain to Source Resistance: | 30Ohm | 50Ohm |
Current - Drain (Idss) @ Vds (Vgs=0): | 20mA @ 15V | 5mA @ 15V |
Voltage - Cutoff (VGS off) @ Id: | 3V @ 1μA | 1V @ 1μA |
Voltage - Breakdown (V(BR)GSS): | 35V | - |
Resistance - RDS(On): | 30Ohms | 50Ohm |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Transistor Element Material: | - | SILICON |
Number of Elements: | - | 1 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
Terminal Position: | - | BOTTOM |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Operating Mode: | - | DEPLETION MODE |
Transistor Application: | - | SWITCHING |
FET Technology: | - | JUNCTION |
Feedback Cap-Max (Crss): | - | 5 pF |

J111
(In Stock: 9000)
ON SemiconductorUnited States