J111 alternative parts: PN4091

Hide Shared Attributes
Part Number
Manufacturer:
Description:
JFET N-CH 35V 625MW TO92
JFET N-CH 40V 0.625W TO92
Lifecycle Status:
ACTIVE (Last Updated: 20 hours ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Weight:
201mg
201mg
Manufacturer Package Identifier:
TO-92 3L
-
Breakdown Voltage / V:
-35V
-
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
2006
2011
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Through Hole
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
35V
40V
Max Power Dissipation:
625mW
625mW
Current Rating:
50mA
30mA
Base Part Number:
J111
2N4091
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Power - Max:
625mW
-
FET Type:
N-Channel
N-Channel
Drain to Source Voltage (Vdss):
35V
40V
Continuous Drain Current (ID):
20mA
50mA
Gate to Source Voltage (Vgs):
-35V
-40V
Drain to Source Resistance:
30Ohm
30Ohm
Current - Drain (Idss) @ Vds (Vgs=0):
20mA @ 15V
30mA @ 20V
Voltage - Cutoff (VGS off) @ Id:
3V @ 1μA
5V @ 1nA
Voltage - Breakdown (V(BR)GSS):
35V
-
Resistance - RDS(On):
30Ohms
30Ohm
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Input Capacitance (Ciss) (Max) @ Vds:
-
16pF @ 20V
J111

J111

(In Stock: 9000)

ON Semiconductor