KSC1845FTA alternative parts: 2N5550TFR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 120V 0.05A 3-Pin TO-92 Ammo | Bipolar Transistors - BJT NPN Si Transistor Epitaxial |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Mounting Type: | Through Hole | Through Hole |
Mount: | Through Hole | Through Hole |
Contact Plating: | Tin | - |
Number of Pins: | 3 | 3 |
Weight: | 240mg | 240mg |
Transistor Element Material: | SILICON | SILICON |
hFEMin: | 200 | 60 |
Number of Elements: | 1 | 1 |
Collector-Emitter Saturation Voltage: | 70mV | 250mV |
Collector-Emitter Breakdown Voltage: | 120V | 140V |
Published: | 2002 | 2000 |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) |
Operating Temperature: | 150°C TJ | 150°C TJ |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | 120V | 140V |
Max Power Dissipation: | 500mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Current Rating: | 50mA | 600mA |
Frequency: | 110MHz | 300MHz |
Base Part Number: | KSC1845 | 2N5550 |
Element Configuration: | Single | Single |
Power Dissipation: | 500mW | 625mW |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Gain Bandwidth Product: | 110MHz | 300MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 120V | 140V |
Max Collector Current: | 50mA | 600mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 300 @ 1mA 6V | 60 @ 10mA 5V |
Current - Collector Cutoff (Max): | 50nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 300mV @ 1mA, 10mA | 250mV @ 5mA, 50mA |
Transition Frequency: | 110MHz | 100MHz |
Max Breakdown Voltage: | 120V | 140V |
Collector Base Voltage (VCBO): | 120V | 160V |
Emitter Base Voltage (VEBO): | 5V | 6V |
Width: | 3.86mm | 3.86mm |
Length: | 4.58mm | 4.58mm |
Height: | 4.58mm | 4.58mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 21 hours ago) |
Terminal Finish: | - | Tin (Sn) |

KSC1845FTA
(In Stock: 9104)
ON SemiconductorUnited States