KSZ8081MNXIA-TR alternative parts: KSZ8041NL-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN | MICREL SEMICONDUCTOR KSZ8041NL TR Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3.135 V, 3.465 V, QFN, 32 Pins |
Factory Lead Time: | 8 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad, 32-MLF® |
Number of Pins: | 32 | 32 |
Supplier Device Package: | 32-QFN (5x5) | 32-MLF® (5x5) |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2015 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Type: | Transceiver | Transceiver |
Max Operating Temperature: | 85°C | 70°C |
Min Operating Temperature: | -40°C | 0°C |
Voltage - Supply: | 1.8V 2.5V 3.3V | 3.135V~3.465V |
Base Part Number: | KSZ8081 | KSZ8041 |
Operating Supply Voltage: | 3.3V | 3.3V |
Number of Channels: | 1 | 1 |
Interface: | Ethernet | - |
Max Supply Voltage: | 3.465V | 3.465V |
Min Supply Voltage: | 1.71V | 3.135V |
Max Supply Current: | 47mA | 58.3mA |
Data Rate: | 100 Mbps | 100 Mbps |
Protocol: | MII | MII, RMII |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Full | Full |
Number of Transceivers: | 1 | 1 |
Simplex/Duplex: | Full Duplex | Full Duplex |
Max Junction Temperature (Tj): | 125°C | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 1mm | 850μm |
Length: | 5mm | 5mm |
Width: | 5mm | 5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Usage Level: | - | Automotive grade |
Nominal Supply Current: | - | 53mA |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

KSZ8081MNXIA-TR
(In Stock: 10)
Microchip TechnologyUnited States